RS Components, Ltd. Castor Wheels 6960829

Description
Swivel castor braked 125mm,blue
Request a Quote
Description
Swivel castor braked 125mm,blue
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 6960829 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
6960829
Castor Wheels 6960829
Swivel castor braked 125mm,blue

Swivel castor braked 125mm,blue

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 6960829
Product Name Castor Wheels
Wheel Type Pur
Features Brake
Maximum Load 441 lbs (200 kg)
Wheel Diameter 4.92 inch (125 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 3132576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Nylon
Maximum Load 66.15 lbs (30 kg)
Wheel Diameter 1.18 inch (30 mm)
View Details
Castor Wheels - 2430385 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 397 lbs (180 kg)
Wheel Diameter 3.15 inch (80 mm)
Wheel Width 1.57 inch (40 mm)
View Details
Castor Wheels - 2368409 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 220 lbs (100 kg)
View Details
Castor Wheels - 2270548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 331 lbs (150 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details