RS Components, Ltd. Castor Wheels 1718308

Description
Rubber, braked, plate castor, dia 100mm
Request a Quote
Description
Rubber, braked, plate castor, dia 100mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 1718308 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
1718308
Castor Wheels 1718308
Rubber, braked, plate castor, dia 100mm

Rubber, braked, plate castor, dia 100mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 1718308
Product Name Castor Wheels
Wheel Type Rubber/Plastic; Elastic
Features Brake
Maximum Load 397 lbs (180 kg)
Wheel Diameter 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2270122 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 121 lbs (55 kg)
View Details
Castor Wheels - 149238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.15 inch (80 mm)
Wheel Width 1.18 inch (30 mm)
View Details
Castor Wheels - 2535946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polychoc
Features Brake
Maximum Load 220 lbs (100 kg)
View Details
Castor Wheels - 211452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Caster Type Stem Caster
Wheel Type Metal; Metal
Maximum Load 165 lbs (75 kg)
View Details