RS Components, Ltd.
Castor Wheels
2962966
Description
Flexello 361RNV Castor
Request a Quote
Email Supplier
Description
Flexello 361RNV Castor
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
2962966 |
|
Product Name
|
Castor Wheels |
|
Wheel Type
|
Rubber/Plastic; Rubber
|
|
Maximum Load
|
198 lbs (90 kg)
|
|
Wheel Diameter
|
2.95 inch (75 mm)
|
|
Wheel Width
|
1.26 inch (32 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Plastic; Thermoplastic
Wheel Diameter
1.97 inch (50 mm)
Wheel Width
0.7087 inch (18 mm)
View Details
Maximum Load
551 lbs (250 kg)
Wheel Diameter
3.94 inch (100 mm)
Wheel Width
1.57 inch (40 mm)
View Details
Wheel Type
Plastic; Polyolefin
Features
Brake
Maximum Load
220 lbs (100 kg)
View Details
Maximum Load
265 lbs (120 kg)
Wheel Diameter
3.94 inch (100 mm)
Wheel Width
1.42 inch (36 mm)
View Details