RS Components, Ltd. Castor Wheels 149224

Description
Stainless st swivel brake blue elast. Ru
Request a Quote
Description
Stainless st swivel brake blue elast. Ru
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 149224 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
149224
Castor Wheels 149224
Stainless st swivel brake blue elast. Ru

Stainless st swivel brake blue elast. Ru

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 149224
Product Name Castor Wheels
Maximum Load 331 lbs (150 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 3132649 - RS Components, Ltd.
RS Components, Ltd.
Specs
Caster Type Stem Caster
Wheel Type Plastic; Nylon
Maximum Load 110 lbs (50 kg)
View Details
Castor Wheels - 2270217 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 243 lbs (110 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Castor Wheels - 2368437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 276 lbs (125 kg)
View Details
Castor Wheels - 149268 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.15 inch (80 mm)
Wheel Width 1.18 inch (30 mm)
View Details