RS Components, Ltd. Castor Wheels 2304846

Description
Guitel Stainless Swivel Stem Castor, 63m
Request a Quote
Description
Guitel Stainless Swivel Stem Castor, 63m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 2304846 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
2304846
Castor Wheels 2304846
Guitel Stainless Swivel Stem Castor, 63m

Guitel Stainless Swivel Stem Castor, 63m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 2304846
Product Name Castor Wheels
Maximum Load 132 lbs (60 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2391411 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 26.46 lbs (12 kg)
Wheel Diameter 0.9843 inch (25 mm)
Wheel Width 0.5512 inch (14 mm)
View Details
Castor Wheels - 2535946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polychoc
Features Brake
Maximum Load 220 lbs (100 kg)
View Details
Castor Wheels - 2962865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 243 lbs (110 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Castor Wheels - 2270419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details