RS Components, Ltd. Castor Wheels 6960747

Description
Rubber tyre swivel castor,100mm
Request a Quote
Description
Rubber tyre swivel castor,100mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 6960747 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
6960747
Castor Wheels 6960747
Rubber tyre swivel castor,100mm

Rubber tyre swivel castor,100mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 6960747
Product Name Castor Wheels
Wheel Type Rubber/Plastic; Rubber
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2012926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Nylon
Maximum Load 110 lbs (50 kg)
Wheel Diameter 1.97 inch (50 mm)
View Details
Castor Wheels - 1718318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 507 lbs (230 kg)
View Details
Castor Wheels - 2973950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 331 lbs (150 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Castor Wheels - 2304853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 176 lbs (80 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.06 inch (27 mm)
View Details