RS Components, Ltd. Castor Wheels 2270166

Description
Rubber tyre SW castor w/TP&BR,100mm 85kg
Request a Quote
Description
Rubber tyre SW castor w/TP&BR,100mm 85kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 2270166 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
2270166
Castor Wheels 2270166
Rubber tyre SW castor w/TP&BR,100mm 85kg

Rubber tyre SW castor w/TP&BR,100mm 85kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 2270166
Product Name Castor Wheels
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 187 lbs (85 kg)
Wheel Diameter 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2270431 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
Castor Wheels - 211452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Caster Type Stem Caster
Wheel Type Metal; Metal
Maximum Load 165 lbs (75 kg)
View Details
Castor Wheels - 2478281 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Features Twin Wheel
Maximum Load 1323 lbs (600 kg)
View Details
Castor Wheels - 149268 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.15 inch (80 mm)
Wheel Width 1.18 inch (30 mm)
View Details