RS Components, Ltd. Castor Wheels 149213

Description
Zinc hole brake nylon wheel plain
Request a Quote
Description
Zinc hole brake nylon wheel plain
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 149213 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
149213
Castor Wheels 149213
Zinc hole brake nylon wheel plain

Zinc hole brake nylon wheel plain

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 149213
Product Name Castor Wheels
Maximum Load 265 lbs (120 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2478281 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Features Twin Wheel
Maximum Load 1323 lbs (600 kg)
View Details
Castor Wheels - 2304849 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 132 lbs (60 kg)
Wheel Diameter 2.95 inch (75 mm)
Wheel Width 0.9449 inch (24 mm)
View Details
Castor Wheels - 2304840 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 441 lbs (200 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.22 inch (31 mm)
View Details
Castor Wheels - 211727 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 165 lbs (75 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details