RS Components, Ltd. Castor Wheels 2823640

Description
RS PRO LSV200RMB Castor
Request a Quote
Description
RS PRO LSV200RMB Castor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 2823640 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
2823640
Castor Wheels 2823640
RS PRO LSV200RMB Castor

RS PRO LSV200RMB Castor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 2823640
Product Name Castor Wheels
Maximum Load 452 lbs (205 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2270403 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Features Brake
Maximum Load 331 lbs (150 kg)
View Details
Castor Wheels - 2368421 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 220 lbs (100 kg)
View Details
Castor Wheels - 2483766 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 4410 lbs (2000 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Castor Wheels - 211446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Metal; Metal
Maximum Load 110 lbs (50 kg)
Wheel Diameter 1.97 inch (50 mm)
View Details