RS Components, Ltd. Castor Wheels 149285

Description
Zinc fixed alu-polyurethane wheel
Request a Quote
Description
Zinc fixed alu-polyurethane wheel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 149285 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
149285
Castor Wheels 149285
Zinc fixed alu-polyurethane wheel

Zinc fixed alu-polyurethane wheel

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 149285
Product Name Castor Wheels
Maximum Load 375 lbs (170 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2430379 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 110 lbs (50 kg)
Wheel Diameter 3.15 inch (80 mm)
Wheel Width 0.7087 inch (18 mm)
View Details
Castor Wheels - 1830092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pp
Maximum Load 441 lbs (200 kg)
Wheel Diameter 2.48 inch (63 mm)
View Details
Castor Wheels - 2270122 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 121 lbs (55 kg)
View Details
Castor Wheels - 149261 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.42 inch (36 mm)
View Details