RS Components, Ltd. Castor Wheels 6949005

Description
Swivel nylon castor + tyre braked 100kg
Request a Quote
Description
Swivel nylon castor + tyre braked 100kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 6949005 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
6949005
Castor Wheels 6949005
Swivel nylon castor + tyre braked 100kg

Swivel nylon castor + tyre braked 100kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 6949005
Product Name Castor Wheels
Wheel Type Pur
Features Brake
Maximum Load 220 lbs (100 kg)
Wheel Diameter 3.15 inch (80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2478326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Features Twin Wheel
Maximum Load 3087 lbs (1400 kg)
View Details
Castor Wheels - 2391393 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 99.22 lbs (45 kg)
Wheel Diameter 1.18 inch (30 mm)
Wheel Width 0.7874 inch (20 mm)
View Details
Castor Wheels - 1718317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 507 lbs (230 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Castor Wheels - 2430353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 331 lbs (150 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.26 inch (32 mm)
View Details