RS Components, Ltd.
Castor Wheels
1965194
Description
RS PRO 191/NP125 Castor
Request a Quote
Email Supplier
Description
RS PRO 191/NP125 Castor
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
1965194 |
|
Product Name
|
Castor Wheels |
|
Wheel Type
|
Pur
|
|
Maximum Load
|
287 lbs (130 kg)
|
|
Wheel Diameter
|
4.92 inch (125 mm)
|
|
Wheel Width
|
1.38 inch (35 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Maximum Load
1102 lbs (500 kg)
Wheel Diameter
3.94 inch (100 mm)
Wheel Width
1.46 inch (37 mm)
View Details
Maximum Load
441 lbs (200 kg)
Wheel Diameter
3.94 inch (100 mm)
Wheel Width
1.38 inch (35 mm)
View Details
Maximum Load
1764 lbs (800 kg)
Wheel Diameter
9.84 inch (250 mm)
Wheel Width
1.97 inch (50 mm)
View Details
Maximum Load
88.2 lbs (40 kg)
Wheel Diameter
2.48 inch (63 mm)
Wheel Width
0.8661 inch (22 mm)
View Details