RS Components, Ltd. Castor Wheels 2973792

Description
M/duty s/steel SW castor w/BH,150mm250kg
Request a Quote
Description
M/duty s/steel SW castor w/BH,150mm250kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 2973792 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
2973792
Castor Wheels 2973792
M/duty s/steel SW castor w/BH,150mm250kg

M/duty s/steel SW castor w/BH,150mm250kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 2973792
Product Name Castor Wheels
Wheel Type Plastic; Polyamide
Maximum Load 551 lbs (250 kg)
Wheel Diameter 5.91 inch (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 1718316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 397 lbs (180 kg)
View Details
Castor Wheels - 2535687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 386 lbs (175 kg)
View Details
Castor Wheels - 149227 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 662 lbs (300 kg)
Wheel Diameter 6.3 inch (160 mm)
Wheel Width 1.97 inch (50 mm)
View Details
Castor Wheels - 2973950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 331 lbs (150 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details