RS Components, Ltd. Castor Wheels 1718315

Description
Rubber, bolt hole castor, dia 100mm
Request a Quote
Description
Rubber, bolt hole castor, dia 100mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 1718315 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
1718315
Castor Wheels 1718315
Rubber, bolt hole castor, dia 100mm

Rubber, bolt hole castor, dia 100mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 1718315
Product Name Castor Wheels
Wheel Type Rubber/Plastic; Rubber
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2973887 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 551 lbs (250 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Castor Wheels - 2270087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 121 lbs (55 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
Castor Wheels - 3132633 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Nylon
Maximum Load 110 lbs (50 kg)
Wheel Diameter 1.97 inch (50 mm)
View Details
Castor Wheels - 2430363 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 386 lbs (175 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.34 inch (34 mm)
View Details