RS Components, Ltd. Castor Wheels 149193

Description
Zinc swivel brake nylon-pu wheel plain b
Request a Quote
Description
Zinc swivel brake nylon-pu wheel plain b
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 149193 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
149193
Castor Wheels 149193
Zinc swivel brake nylon-pu wheel plain b

Zinc swivel brake nylon-pu wheel plain b

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 149193
Product Name Castor Wheels
Maximum Load 662 lbs (300 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2974026 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 507 lbs (230 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Castor Wheels - 2478203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 2205 lbs (1000 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Castor Wheels - 149238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.15 inch (80 mm)
Wheel Width 1.18 inch (30 mm)
View Details
Castor Wheels - 1965172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 243 lbs (110 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details