RS Components, Ltd. Castor Wheels 6948964

Description
Swivel castor,200mm 300kg
Request a Quote
Description
Swivel castor,200mm 300kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 6948964 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
6948964
Castor Wheels 6948964
Swivel castor,200mm 300kg

Swivel castor,200mm 300kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 6948964
Product Name Castor Wheels
Wheel Type Pur
Maximum Load 662 lbs (300 kg)
Wheel Diameter 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2304844 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 132 lbs (60 kg)
Wheel Diameter 2.95 inch (75 mm)
Wheel Width 0.9449 inch (24 mm)
View Details
Castor Wheels - 149299 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.18 inch (30 mm)
View Details
Castor Wheels - 149296 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 110 lbs (50 kg)
Wheel Diameter 3.15 inch (80 mm)
Wheel Width 1.18 inch (30 mm)
View Details
Castor Wheels - 2270504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Features Brake
Maximum Load 331 lbs (150 kg)
View Details