RS Components, Ltd. Castor Wheels 149223

Description
Stainless st swivel brake nylon-soft pu
Request a Quote
Description
Stainless st swivel brake nylon-soft pu
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 149223 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
149223
Castor Wheels 149223
Stainless st swivel brake nylon-soft pu

Stainless st swivel brake nylon-soft pu

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 149223
Product Name Castor Wheels
Maximum Load 265 lbs (120 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2368409 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 220 lbs (100 kg)
View Details
Castor Wheels - 2430381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 77.17 lbs (35 kg)
Wheel Diameter 1.97 inch (50 mm)
Wheel Width 0.7087 inch (18 mm)
View Details
Castor Wheels - 2270481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Castor Wheels - 2304830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 220 lbs (100 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.26 inch (32 mm)
View Details