RS Components, Ltd. Castor Wheels 2535867

Description
CASTOR 50D SW.TP WHITE
Request a Quote
Description
CASTOR 50D SW.TP WHITE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 2535867 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
2535867
Castor Wheels 2535867
CASTOR 50D SW.TP WHITE

CASTOR 50D SW.TP WHITE

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 2535867
Product Name Castor Wheels
Wheel Type Plastic; Polyolefin
Features Brake
Maximum Load 110 lbs (50 kg)
Wheel Diameter 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2500425 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 1102 lbs (500 kg)
Wheel Diameter 2.44 inch (62 mm)
Overall Height 4.06 inch (103 mm)
View Details
Castor Wheels - 2270374 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 331 lbs (150 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Castor Wheels - 2270201 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 243 lbs (110 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Castor Wheels - 149205 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 375 lbs (170 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.42 inch (36 mm)
View Details