RS Components, Ltd. Castor Wheels 2270352

Description
Soft tyre nylon FX castor,125mm 150kg
Request a Quote
Description
Soft tyre nylon FX castor,125mm 150kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 2270352 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
2270352
Castor Wheels 2270352
Soft tyre nylon FX castor,125mm 150kg

Soft tyre nylon FX castor,125mm 150kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 2270352
Product Name Castor Wheels
Wheel Type Pur
Maximum Load 331 lbs (150 kg)
Wheel Diameter 4.92 inch (125 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2391414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 110 lbs (50 kg)
Wheel Diameter 2.95 inch (75 mm)
Wheel Width 1.06 inch (27 mm)
View Details
Castor Wheels - 1718318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 507 lbs (230 kg)
View Details
Castor Wheels - 2270576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Features Brake
Maximum Load 331 lbs (150 kg)
View Details
Castor Wheels - 2481782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 386 lbs (175 kg)
View Details