RS Components, Ltd. Castor Wheels 2479953

Description
STEEL CASTORS
Request a Quote
Description
STEEL CASTORS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 2479953 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
2479953
Castor Wheels 2479953
STEEL CASTORS

STEEL CASTORS

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 2479953
Product Name Castor Wheels
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 386 lbs (175 kg)
Wheel Diameter 6.3 inch (160 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2012853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pp
Maximum Load 1433 lbs (650 kg)
Wheel Diameter 3.23 inch (82 mm)
View Details
Castor Wheels - 2391408 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 88.2 lbs (40 kg)
Wheel Diameter 1.97 inch (50 mm)
Wheel Width 0.7087 inch (18 mm)
View Details
Castor Wheels - 211452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Caster Type Stem Caster
Wheel Type Metal; Metal
Maximum Load 165 lbs (75 kg)
View Details
Castor Wheels - 2270138 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 187 lbs (85 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details