RS Components, Ltd.
Castor Wheels
6948949
Description
Swivel castor,80mm 100kg
Request a Quote
Email Supplier
Description
Swivel castor,80mm 100kg
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
6948949 |
|
Product Name
|
Castor Wheels |
|
Wheel Type
|
Pur
|
|
Maximum Load
|
220 lbs (100 kg)
|
|
Wheel Diameter
|
3.15 inch (80 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Rubber/Plastic; Rubber
Features
Brake
Maximum Load
220 lbs (100 kg)
View Details
Wheel Type
Rubber/Plastic; Rubber
Features
Brake
Wheel Diameter
2.95 inch (75 mm)
View Details
Wheel Type
Rubber/Plastic; Rubber
Maximum Load
121 lbs (55 kg)
Wheel Diameter
3.15 inch (80 mm)
View Details
Wheel Type
Pur
Maximum Load
551 lbs (250 kg)
Wheel Diameter
5.91 inch (150 mm)
View Details