RS Components, Ltd. Castor Wheels 149191

Description
Heavy fixed cast iron-polyurethane wheel
Request a Quote
Description
Heavy fixed cast iron-polyurethane wheel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 149191 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
149191
Castor Wheels 149191
Heavy fixed cast iron-polyurethane wheel

Heavy fixed cast iron-polyurethane wheel

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 149191
Product Name Castor Wheels
Maximum Load 551 lbs (250 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2270560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Features Brake
Maximum Load 331 lbs (150 kg)
View Details
Castor Wheels - 2974048 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 507 lbs (230 kg)
View Details
Castor Wheels - 2391413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 110 lbs (50 kg)
Wheel Diameter 2.95 inch (75 mm)
Wheel Width 1.06 inch (27 mm)
View Details
Castor Wheels - 2270093 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 121 lbs (55 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details