RS Components, Ltd. Castor Wheels 149299

Description
Stainless steel hole brake nylon wheel p
Request a Quote
Description
Stainless steel hole brake nylon wheel p
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 149299 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
149299
Castor Wheels 149299
Stainless steel hole brake nylon wheel p

Stainless steel hole brake nylon wheel p

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 149299
Product Name Castor Wheels
Maximum Load 331 lbs (150 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2535744 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 331 lbs (150 kg)
View Details
Castor Wheels - 149261 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.42 inch (36 mm)
View Details
Castor Wheels - 1718316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 397 lbs (180 kg)
View Details
Castor Wheels - 2270302 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details