RS Components, Ltd. Castor Wheels 2270447

Description
Medium duty SW castor w/TP&BR,80mm 150kg
Request a Quote
Description
Medium duty SW castor w/TP&BR,80mm 150kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 2270447 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
2270447
Castor Wheels 2270447
Medium duty SW castor w/TP&BR,80mm 150kg

Medium duty SW castor w/TP&BR,80mm 150kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 2270447
Product Name Castor Wheels
Wheel Type Plastic; Polyamide
Features Brake
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.15 inch (80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2304834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 551 lbs (250 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.38 inch (35 mm)
View Details
Castor Wheels - 2270150 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 187 lbs (85 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Castor Wheels - 2478281 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Features Twin Wheel
Maximum Load 1323 lbs (600 kg)
View Details
Castor Wheels - 2478225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 3087 lbs (1400 kg)
Wheel Diameter 9.84 inch (250 mm)
View Details