RS Components, Ltd. Castor Wheels 2304853

Description
Guitel Hervieu JP3OD125-325L Castor
Request a Quote
Description
Guitel Hervieu JP3OD125-325L Castor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 2304853 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
2304853
Castor Wheels 2304853
Guitel Hervieu JP3OD125-325L Castor

Guitel Hervieu JP3OD125-325L Castor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 2304853
Product Name Castor Wheels
Maximum Load 176 lbs (80 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2270526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 331 lbs (150 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Castor Wheels - 149260 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 88.2 lbs (40 kg)
Wheel Diameter 1.97 inch (50 mm)
Wheel Width 0.9055 inch (23 mm)
View Details
Castor Wheels - 149224 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.42 inch (36 mm)
View Details
Castor Wheels - 2702512 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Thermoplastic
Wheel Diameter 1.97 inch (50 mm)
Wheel Width 0.7087 inch (18 mm)
View Details