RS Components, Ltd. Castor Wheels 6948721

Description
Steel hub fixed castor,80mm 60kg
Request a Quote
Description
Steel hub fixed castor,80mm 60kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 6948721 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
6948721
Castor Wheels 6948721
Steel hub fixed castor,80mm 60kg

Steel hub fixed castor,80mm 60kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 6948721
Product Name Castor Wheels
Wheel Type Rubber/Plastic; Rubber
Maximum Load 132 lbs (60 kg)
Wheel Diameter 3.15 inch (80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2270087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 121 lbs (55 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
Castor Wheels - 2270100 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 121 lbs (55 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
Castor Wheels - 2478326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Features Twin Wheel
Maximum Load 3087 lbs (1400 kg)
View Details
Castor Wheels - 283601 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 948 lbs (430 kg)
Wheel Diameter 4.72 inch (120 mm)
Wheel Width 1.1 inch (28 mm)
View Details