RS Components, Ltd.
Castor Wheels
2270469
Description
LAG 17180 Castor
Request a Quote
Email Supplier
Description
LAG 17180 Castor
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
2270469 |
|
Product Name
|
Castor Wheels |
|
Wheel Type
|
Plastic; Polyamide
|
|
Maximum Load
|
331 lbs (150 kg)
|
|
Wheel Diameter
|
3.94 inch (100 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Plastic; Polyolefin
Features
Brake
Maximum Load
110 lbs (50 kg)
View Details
Maximum Load
176 lbs (80 kg)
Wheel Diameter
4.92 inch (125 mm)
Wheel Width
1.06 inch (27 mm)
View Details
Wheel Type
Plastic; Polyolefin
Features
Brake
Maximum Load
110 lbs (50 kg)
View Details
Wheel Type
Rubber/Plastic; Rubber
Features
Brake
Wheel Diameter
1.97 inch (50 mm)
View Details