RS Components, Ltd. Castor Wheels 149267

Description
Zinc bolt hole brake blue elastic rubber
Request a Quote
Description
Zinc bolt hole brake blue elastic rubber
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 149267 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
149267
Castor Wheels 149267
Zinc bolt hole brake blue elastic rubber

Zinc bolt hole brake blue elastic rubber

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 149267
Product Name Castor Wheels
Maximum Load 265 lbs (120 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 1965188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 287 lbs (130 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Castor Wheels - 149220 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 1323 lbs (600 kg)
Wheel Diameter 5.91 inch (150 mm)
Wheel Width 1.97 inch (50 mm)
View Details
Castor Wheels - 2478225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 3087 lbs (1400 kg)
Wheel Diameter 9.84 inch (250 mm)
View Details
Castor Wheels - 2012932 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Nylon
Features Brake
Maximum Load 110 lbs (50 kg)
View Details