RS Components, Ltd. Castor Wheels 687326

Description
Rubber tyre SW castor w/TP&BR,75mm 90kg
Request a Quote
Description
Rubber tyre SW castor w/TP&BR,75mm 90kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 687326 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
687326
Castor Wheels 687326
Rubber tyre SW castor w/TP&BR,75mm 90kg

Rubber tyre SW castor w/TP&BR,75mm 90kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 687326
Product Name Castor Wheels
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 198 lbs (90 kg)
Wheel Diameter 2.95 inch (75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2270352 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 331 lbs (150 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Castor Wheels - 2270497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Castor Wheels - 2270611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Features Brake
Maximum Load 551 lbs (250 kg)
View Details
Castor Wheels - 3064316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Wheel Diameter 1.65 inch (42 mm)
Wheel Width 0.7087 inch (18 mm)
View Details