RS Components, Ltd. Castor Wheels 149249

Description
RS PRO 06031X0125NBA Castor
Request a Quote
Description
RS PRO 06031X0125NBA Castor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 149249 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
149249
Castor Wheels 149249
RS PRO 06031X0125NBA Castor

RS PRO 06031X0125NBA Castor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 149249
Product Name Castor Wheels
Maximum Load 375 lbs (170 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2270431 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
Castor Wheels - 149289 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 1102 lbs (500 kg)
Wheel Diameter 5.91 inch (150 mm)
Wheel Width 1.57 inch (40 mm)
View Details
Castor Wheels - 2270138 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 187 lbs (85 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Castor Wheels - 2892839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 39.69 lbs (18 kg)
Wheel Diameter 2.48 inch (63 mm)
View Details