RS Components, Ltd. Castor Wheels 2391402

Description
Guitel Hervieu 300074 Castor
Request a Quote
Description
Guitel Hervieu 300074 Castor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 2391402 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
2391402
Castor Wheels 2391402
Guitel Hervieu 300074 Castor

Guitel Hervieu 300074 Castor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 2391402
Product Name Castor Wheels
Maximum Load 35.28 lbs (16 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2481855 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 441 lbs (200 kg)
View Details
Castor Wheels - 2535750 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 551 lbs (250 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Castor Wheels - 2478219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 3087 lbs (1400 kg)
Wheel Diameter 9.84 inch (250 mm)
View Details
Castor Wheels - 3064287 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 26.46 lbs (12 kg)
Wheel Diameter 1.26 inch (32 mm)
View Details