RS Components, Ltd. Castor Wheels 3064293

Description
Guitel Hervieu 55121100 Castor
Request a Quote
Description
Guitel Hervieu 55121100 Castor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 3064293 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
3064293
Castor Wheels 3064293
Guitel Hervieu 55121100 Castor

Guitel Hervieu 55121100 Castor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 3064293
Product Name Castor Wheels
Wheel Type Rubber/Plastic; Rubber
Maximum Load 26.46 lbs (12 kg)
Wheel Diameter 1.26 inch (32 mm)
Wheel Width 0.4724 inch (12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2535996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Brake
Maximum Load 551 lbs (250 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Castor Wheels - 2270403 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Features Brake
Maximum Load 331 lbs (150 kg)
View Details
Castor Wheels - 149223 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.18 inch (30 mm)
View Details
Castor Wheels - 1718304 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Elastic
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details