RS Components, Ltd. Castor Wheels 3132576

Description
2 wheel nylon castor,30 dia,plate fixing
Request a Quote
Description
2 wheel nylon castor,30 dia,plate fixing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 3132576 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
3132576
Castor Wheels 3132576
2 wheel nylon castor,30 dia,plate fixing

2 wheel nylon castor,30 dia,plate fixing

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 3132576
Product Name Castor Wheels
Wheel Type Plastic; Nylon
Maximum Load 66.15 lbs (30 kg)
Wheel Diameter 1.18 inch (30 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2270144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 187 lbs (85 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Castor Wheels - 2535558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 176 lbs (80 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
Castor Wheels - 2973887 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 551 lbs (250 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Castor Wheels - 2962871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Features Brake
Maximum Load 243 lbs (110 kg)
View Details