RS Components, Ltd.
Castor Wheels
6188134
Description
125MM HEAVY PLATE FIX SW
Request a Quote
Email Supplier
Description
125MM HEAVY PLATE FIX SW
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
6188134 |
|
Product Name
|
Castor Wheels |
|
Wheel Type
|
Rubber/Plastic; Rubber
|
|
Features
|
Brake
|
|
Maximum Load
|
198 lbs (90 kg)
|
|
Wheel Diameter
|
4.92 inch (125 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Maximum Load
331 lbs (150 kg)
Wheel Diameter
4.92 inch (125 mm)
Wheel Width
1.26 inch (32 mm)
View Details
Maximum Load
176 lbs (80 kg)
Wheel Diameter
4.92 inch (125 mm)
Wheel Width
1.06 inch (27 mm)
View Details
Wheel Type
Rubber/Plastic; Rubber
Maximum Load
507 lbs (230 kg)
Wheel Diameter
7.87 inch (200 mm)
View Details
Maximum Load
882 lbs (400 kg)
Wheel Diameter
3.94 inch (100 mm)
Wheel Width
1.97 inch (50 mm)
View Details