RS Components, Ltd. Castor Wheels 2823655

Description
125MM BH BRAKED 150KG RN PRESSED STEEL C
Request a Quote
Description
125MM BH BRAKED 150KG RN PRESSED STEEL C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 2823655 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
2823655
Castor Wheels 2823655
125MM BH BRAKED 150KG RN PRESSED STEEL C

125MM BH BRAKED 150KG RN PRESSED STEEL C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 2823655
Product Name Castor Wheels
Maximum Load 331 lbs (150 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2270087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 121 lbs (55 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
Castor Wheels - 2973792 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 551 lbs (250 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Castor Wheels - 2430359 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 110 lbs (50 kg)
Wheel Diameter 1.97 inch (50 mm)
Wheel Width 0.8661 inch (22 mm)
View Details
Castor Wheels - 149249 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 375 lbs (170 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.38 inch (35 mm)
View Details