RS Components, Ltd. Castor Wheels 2823641

Description
200MM BRAKED 205KG RMB PRESSED STEEL CAS
Request a Quote
Description
200MM BRAKED 205KG RMB PRESSED STEEL CAS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 2823641 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
2823641
Castor Wheels 2823641
200MM BRAKED 205KG RMB PRESSED STEEL CAS

200MM BRAKED 205KG RMB PRESSED STEEL CAS

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 2823641
Product Name Castor Wheels
Maximum Load 452 lbs (205 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 149264 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 662 lbs (300 kg)
Wheel Diameter 7.87 inch (200 mm)
Wheel Width 1.97 inch (50 mm)
View Details
Castor Wheels - 2430379 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 110 lbs (50 kg)
Wheel Diameter 3.15 inch (80 mm)
Wheel Width 0.7087 inch (18 mm)
View Details
Castor Wheels - 2535889 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyolefin
Features Brake
Maximum Load 143 lbs (65 kg)
View Details
Castor Wheels - 2270267 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 220 lbs (100 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details