RS Components, Ltd. Castor Wheels 2270425

Description
Medium duty SW castor w/TP,80mm 150kg
Request a Quote
Description
Medium duty SW castor w/TP,80mm 150kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 2270425 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
2270425
Castor Wheels 2270425
Medium duty SW castor w/TP,80mm 150kg

Medium duty SW castor w/TP,80mm 150kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 2270425
Product Name Castor Wheels
Wheel Type Plastic; Polyamide
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.15 inch (80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2270093 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 121 lbs (55 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
Castor Wheels - 149267 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.42 inch (36 mm)
View Details
Castor Wheels - 1965172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 243 lbs (110 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Castor Wheels - 2012904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Caster Type Stem Caster
Wheel Type Plastic; Nylon
Maximum Load 110 lbs (50 kg)
View Details