RS Components, Ltd. Castor Wheels 149218

Description
RS PRO 11038F0100LCU Castor
Request a Quote
Description
RS PRO 11038F0100LCU Castor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 149218 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
149218
Castor Wheels 149218
RS PRO 11038F0100LCU Castor

RS PRO 11038F0100LCU Castor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 149218
Product Name Castor Wheels
Maximum Load 551 lbs (250 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2536006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Brake
Maximum Load 551 lbs (250 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Castor Wheels - 2391403 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 88.2 lbs (40 kg)
Wheel Diameter 1.57 inch (40 mm)
Wheel Width 0.6299 inch (16 mm)
View Details
Castor Wheels - 2536343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 66.15 lbs (30 kg)
Wheel Diameter 1.97 inch (50 mm)
View Details
Castor Wheels - 2478297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 1323 lbs (600 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details