RS Components, Ltd. Castor Wheels 4352478

Description
Swivel Castor with Top Plate,125mm 250kg
Request a Quote
Description
Swivel Castor with Top Plate,125mm 250kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 4352478 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
4352478
Castor Wheels 4352478
Swivel Castor with Top Plate,125mm 250kg

Swivel Castor with Top Plate,125mm 250kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 4352478
Product Name Castor Wheels
Wheel Type Pur
Maximum Load 551 lbs (250 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.18 inch (30 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2973815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Features Brake
Maximum Load 551 lbs (250 kg)
View Details
Castor Wheels - 2535536 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 143 lbs (65 kg)
Wheel Diameter 2.56 inch (65 mm)
View Details
Castor Wheels - 1965150 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 198 lbs (90 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
Castor Wheels - 2535687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 386 lbs (175 kg)
View Details