RS Components, Ltd. Castor Wheels 283594

Description
Steel wheel Ø60mm round groove
Request a Quote
Description
Steel wheel Ø60mm round groove
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 283594 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
283594
Castor Wheels 283594
Steel wheel Ø60mm round groove

Steel wheel Ø60mm round groove

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 283594
Product Name Castor Wheels
Maximum Load 220 lbs (100 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 149235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.18 inch (30 mm)
View Details
Castor Wheels - 2823635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 1544 lbs (700 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.57 inch (40 mm)
View Details
Castor Wheels - 2270431 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
Castor Wheels - 2391405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 220 lbs (100 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.26 inch (32 mm)
View Details