RS Components, Ltd. Castor Wheels 211474

Description
Screw fit quiet mini castor,56mm 50kg
Request a Quote
Description
Screw fit quiet mini castor,56mm 50kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 211474 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
211474
Castor Wheels 211474
Screw fit quiet mini castor,56mm 50kg

Screw fit quiet mini castor,56mm 50kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 211474
Product Name Castor Wheels
Caster Type Stem Caster
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 3132649 - RS Components, Ltd.
RS Components, Ltd.
Specs
Caster Type Stem Caster
Wheel Type Plastic; Nylon
Maximum Load 110 lbs (50 kg)
View Details
Castor Wheels - 149226 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 88.2 lbs (40 kg)
Wheel Diameter 1.97 inch (50 mm)
Wheel Width 0.7087 inch (18 mm)
View Details
Castor Wheels - 2702506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Wheel Diameter 1.97 inch (50 mm)
View Details
Castor Wheels - 1845858 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details