RS Components, Ltd. Castor Wheels 2270144

Description
LAG 15308G Castor
Request a Quote
Description
LAG 15308G Castor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 2270144 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
2270144
Castor Wheels 2270144
LAG 15308G Castor

LAG 15308G Castor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 2270144
Product Name Castor Wheels
Wheel Type Rubber/Plastic; Rubber
Maximum Load 187 lbs (85 kg)
Wheel Diameter 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2270576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Features Brake
Maximum Load 331 lbs (150 kg)
View Details
Castor Wheels - 2012897 - RS Components, Ltd.
RS Components, Ltd.
Specs
Caster Type Stem Caster
Wheel Type Plastic; Nylon
Features Brake
View Details
Castor Wheels - 1718306 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Elastic
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
Castor Wheels - 149291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 375 lbs (170 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.57 inch (40 mm)
View Details