RS Components, Ltd. Castor Wheels 283591

Description
Steel wheel Ø50mm round groove
Request a Quote
Description
Steel wheel Ø50mm round groove
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 283591 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
283591
Castor Wheels 283591
Steel wheel Ø50mm round groove

Steel wheel Ø50mm round groove

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 283591
Product Name Castor Wheels
Maximum Load 176 lbs (80 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2270419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
Castor Wheels - 2430363 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 386 lbs (175 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.34 inch (34 mm)
View Details
Castor Wheels - 149241 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.18 inch (30 mm)
View Details
Castor Wheels - 2536163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Wheel Diameter 4.72 inch (120 mm)
View Details