RS Components, Ltd. Castor Wheels 3994885

Description
Assembled SW castor w/TP&BR,200mm 230kg
Request a Quote
Description
Assembled SW castor w/TP&BR,200mm 230kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 3994885 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
3994885
Castor Wheels 3994885
Assembled SW castor w/TP&BR,200mm 230kg

Assembled SW castor w/TP&BR,200mm 230kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 3994885
Product Name Castor Wheels
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 507 lbs (230 kg)
Wheel Diameter 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 149302 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.15 inch (80 mm)
Wheel Width 1.18 inch (30 mm)
View Details
Castor Wheels - 2012926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Nylon
Maximum Load 110 lbs (50 kg)
Wheel Diameter 1.97 inch (50 mm)
View Details
Castor Wheels - 2430385 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 397 lbs (180 kg)
Wheel Diameter 3.15 inch (80 mm)
Wheel Width 1.57 inch (40 mm)
View Details
Castor Wheels - 2270324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details