RS Components, Ltd. Castor Wheels 149220

Description
Heavy swivel cast iron-pu wheel
Request a Quote
Description
Heavy swivel cast iron-pu wheel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 149220 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
149220
Castor Wheels 149220
Heavy swivel cast iron-pu wheel

Heavy swivel cast iron-pu wheel

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 149220
Product Name Castor Wheels
Maximum Load 1323 lbs (600 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2368443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 276 lbs (125 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Castor Wheels - 2270605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 551 lbs (250 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Castor Wheels - 1718313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
Castor Wheels - 2391414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 110 lbs (50 kg)
Wheel Diameter 2.95 inch (75 mm)
Wheel Width 1.06 inch (27 mm)
View Details