RS Components, Ltd. Castor Wheels 2430382

Description
Guitel Hervieu EF4BA080-215B Castor
Request a Quote
Description
Guitel Hervieu EF4BA080-215B Castor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 2430382 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
2430382
Castor Wheels 2430382
Guitel Hervieu EF4BA080-215B Castor

Guitel Hervieu EF4BA080-215B Castor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 2430382
Product Name Castor Wheels
Maximum Load 397 lbs (180 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2270330 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Castor Wheels - 3132649 - RS Components, Ltd.
RS Components, Ltd.
Specs
Caster Type Stem Caster
Wheel Type Plastic; Nylon
Maximum Load 110 lbs (50 kg)
View Details
Castor Wheels - 211519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Caster Type Stem Caster
Wheel Type Rubber/Plastic; Rubber
Maximum Load 110 lbs (50 kg)
View Details
Castor Wheels - 2396713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 551 lbs (250 kg)
View Details