Advantech Switches, Hubs EKI-2525PA-AE

Description
Network Switch - Unmanaged 5 Ports IP30
Request a Quote Datasheet
Description
Network Switch - Unmanaged 5 Ports IP30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches, Hubs - EKI-2525PA-AE-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
EKI-2525PA-AE-ND
Switches, Hubs EKI-2525PA-AE-ND
Network Switch - Unmanaged 5 Ports IP30

Network Switch - Unmanaged 5 Ports IP30

Buy Now Datasheet
Industrial Ethernet Switch; No. Of Ports Advantech - 46P7055 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Ethernet Switch; No. Of Ports Advantech
46P7055
Industrial Ethernet Switch; No. Of Ports Advantech 46P7055
INDUSTRIAL ETHERNET SWITCH; No. of Ports:5Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Unmanaged PoE Fast Ethernet; Ethernet Switch Mounting:DIN Rail / Wall; Port Types:RJ45 x 5; Network Speeds:10Mbps, 100Mbps RoHS Compliant: Yes

INDUSTRIAL ETHERNET SWITCH; No. of Ports:5Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Unmanaged PoE Fast Ethernet; Ethernet Switch Mounting:DIN Rail / Wall; Port Types:RJ45 x 5; Network Speeds:10Mbps, 100Mbps RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Equipment Network Equipment
Product Number EKI-2525PA-AE-ND 46P7055
Product Name Switches, Hubs Industrial Ethernet Switch; No. Of Ports Advantech
Network Equipment Switch Switch
Unlock Full Specs
to access all available technical data

Similar Products

Stratix 2000 7T+1H Port Unmanaged Switch - 1783-US7T1H - Allen-Bradley / Rockwell Automation
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces Male RJ45 to Male RJ45 Patchcord, Unshielded Twisted Pair, Teal TPE Cable, 1.9 m
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
10 Gbit Ethernet SFP+,1310nm single mode - 1-G066 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details