Advantech 5FE Unmanaged Ethernet Switch, -40~75℃ EKI-2525I-BE

Description
5FE Unmanaged Ethernet Switch, -40~75℃ Provides 5/8 Fast Ethernet ports with Auto MDI/MDI-X Supports 10/100 Mbps Auto-Negotiation Provides compact size with DIN-rail/Wall mount, and IP30 metal mechanism Supports redundant 12 ~ 48 VDC power input and P-Fail relay Supports wide operating temperatures from -40 to 75°C
Request a Quote Datasheet
Description
5FE Unmanaged Ethernet Switch, -40~75℃ Provides 5/8 Fast Ethernet ports with Auto MDI/MDI-X Supports 10/100 Mbps Auto-Negotiation Provides compact size with DIN-rail/Wall mount, and IP30 metal mechanism Supports redundant 12 ~ 48 VDC power input and P-Fail relay Supports wide operating temperatures from -40 to 75°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5FE Unmanaged Ethernet Switch, -40~75℃ - EKI-2525I-BE - Advantech
Cincinnati, OH, United States
5FE Unmanaged Ethernet Switch, -40~75℃
EKI-2525I-BE
5FE Unmanaged Ethernet Switch, -40~75℃ EKI-2525I-BE
5FE Unmanaged Ethernet Switch, -40~75℃ Provides 5/8 Fast Ethernet ports with Auto MDI/MDI-X Supports 10/100 Mbps Auto-Negotiation Provides compact size with DIN-rail/Wall mount, and IP30 metal mechanism Supports redundant 12 ~ 48 VDC power input and P-Fail relay Supports wide operating temperatures from -40 to 75°C

5FE Unmanaged Ethernet Switch, -40~75℃

  • Provides 5/8 Fast Ethernet ports with Auto MDI/MDI-X
  • Supports 10/100 Mbps Auto-Negotiation
  • Provides compact size with DIN-rail/Wall mount, and IP30 metal mechanism
  • Supports redundant 12 ~ 48 VDC power input and P-Fail relay
  • Supports wide operating temperatures from -40 to 75°C
Buy Now Datasheet
Switches, Hubs - EKI-2525I-BE-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
EKI-2525I-BE-ND
Switches, Hubs EKI-2525I-BE-ND
Network Switch - Unmanaged 5 Ports IP30

Network Switch - Unmanaged 5 Ports IP30

Buy Now Datasheet
Ethernet Switch, Indus, Rj45X5, Din Rail; No. Of Ports Advantech - 94Y7599 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Switch, Indus, Rj45X5, Din Rail; No. Of Ports Advantech
94Y7599
Ethernet Switch, Indus, Rj45X5, Din Rail; No. Of Ports Advantech 94Y7599
ETHERNET SWITCH, INDUS, RJ45X5, DIN RAIL; No. of Ports:5Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Unmanaged Fast Ethernet; Ethernet Switch Mounting:DIN Rail / Wall; Port Types:RJ45 x 5; Product Range:

ETHERNET SWITCH, INDUS, RJ45X5, DIN RAIL; No. of Ports:5Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Unmanaged Fast Ethernet; Ethernet Switch Mounting:DIN Rail / Wall; Port Types:RJ45 x 5; Product Range:

Supplier's Site

Technical Specifications

  Advantech DigiKey Newark, An Avnet Company
Product Category Network Equipment Network Equipment Network Equipment
Product Number EKI-2525I-BE EKI-2525I-BE-ND 94Y7599
Product Name 5FE Unmanaged Ethernet Switch, -40~75℃ Switches, Hubs Ethernet Switch, Indus, Rj45X5, Din Rail; No. Of Ports Advantech
Network Equipment Switch Switch Switch
Unlock Full Specs
to access all available technical data

Similar Products

4GE + 2G SFP Port Gigabit Unmanaged Industrial PoE Ethernet Switch - EKI-2706G-2FPI-A - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Protocol / Network 4G
View Details
2 suppliers
Gateways, Routers - EKI-1222CI-BE-ND - DigiKey
Specs
Network Equipment Router; Gateway
View Details