Advantech 8FE PoE and 2G Combo Managed Ethernet Switch, IEEE802.3af/at, 24~48VDC EKI-7710E-2CP

Description
8FE PoE and 2G Combo Managed Ethernet Switch, IEEE802.3af/at, 24~48VDC 8 x IEEE 802.3 af/at PoE Fast Ethernet ports + 2 x Gigabit Copper/SFP combo ports SFP socket for Easy and Flexible Fiber Expansion Redundancy: Gigabit X-Ring Pro (ultra high-speed recovery time < 20 ms), RSTP/STP (802.1w/1D) IXM function enables fast deployment Security: 802.1x (Port-Based, MD5/TLS/TTLS/PEAP Encryption), RADIUS Management: SNMP v1/v2c/v3, WEB, Telnet, Standard MIB, Private MIB Dual 24~48 V DC power input and 1 relay output
Request a Quote Datasheet
Description
8FE PoE and 2G Combo Managed Ethernet Switch, IEEE802.3af/at, 24~48VDC 8 x IEEE 802.3 af/at PoE Fast Ethernet ports + 2 x Gigabit Copper/SFP combo ports SFP socket for Easy and Flexible Fiber Expansion Redundancy: Gigabit X-Ring Pro (ultra high-speed recovery time < 20 ms), RSTP/STP (802.1w/1D) IXM function enables fast deployment Security: 802.1x (Port-Based, MD5/TLS/TTLS/PEAP Encryption), RADIUS Management: SNMP v1/v2c/v3, WEB, Telnet, Standard MIB, Private MIB Dual 24~48 V DC power input and 1 relay output
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8FE PoE and 2G Combo Managed Ethernet Switch, IEEE802.3af/at, 24~48VDC -  - Advantech
Cincinnati, OH, United States
8FE PoE and 2G Combo Managed Ethernet Switch, IEEE802.3af/at, 24~48VDC
8FE PoE and 2G Combo Managed Ethernet Switch, IEEE802.3af/at, 24~48VDC
8FE PoE and 2G Combo Managed Ethernet Switch, IEEE802.3af/at, 24~48VDC 8 x IEEE 802.3 af/at PoE Fast Ethernet ports + 2 x Gigabit Copper/SFP combo ports SFP socket for Easy and Flexible Fiber Expansion Redundancy: Gigabit X-Ring Pro (ultra high-speed recovery time < 20 ms), RSTP/STP (802.1w/1D) IXM function enables fast deployment Security: 802.1x (Port-Based, MD5/TLS/TTLS/PEAP Encryption), RADIUS Management: SNMP v1/v2c/v3, WEB, Telnet, Standard MIB, Private MIB Dual 24~48 V DC power input and 1 relay output

8FE PoE and 2G Combo Managed Ethernet Switch, IEEE802.3af/at, 24~48VDC

  • 8 x IEEE 802.3 af/at PoE Fast Ethernet ports + 2 x Gigabit Copper/SFP combo ports
  • SFP socket for Easy and Flexible Fiber Expansion
  • Redundancy: Gigabit X-Ring Pro (ultra high-speed recovery time < 20 ms), RSTP/STP (802.1w/1D)
  • IXM function enables fast deployment
  • Security: 802.1x (Port-Based, MD5/TLS/TTLS/PEAP Encryption), RADIUS
  • Management: SNMP v1/v2c/v3, WEB, Telnet, Standard MIB, Private MIB
  • Dual 24~48 V DC power input and 1 relay output
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Network Equipment
Product Name 8FE PoE and 2G Combo Managed Ethernet Switch, IEEE802.3af/at, 24~48VDC
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Switches, Hubs - 2084-EKI-9510G-2GPL-AE-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces M12
Number of Ports 10 #
View Details
Gateways, Routers - BB-APXN-DP553-ND - DigiKey
Specs
Network Media Wireless
Protocol / Network 802.11 a/b/g/n, LTE
Data Rate 0.0650 Gbps
View Details