Advantech 8FE Unmanaged Ethernet Switch, -40~75℃ EKI-2528DI-AE

Description
8FE Unmanaged Ethernet Switch, -40~75℃ Provides 8-port Fast Ethernet ports with Auto MDI/MDI-X Supports 10/100 Mbps Auto-Negotiation Provides compact size with DIN-rail/Wall mount, and IP30 metal mechanism Supports redundant 12 ~ 48 VDC power input and P-Fail relay EKI-2528DI supports wide operating temperatures from -40 to 75°C
Request a Quote Datasheet
Description
8FE Unmanaged Ethernet Switch, -40~75℃ Provides 8-port Fast Ethernet ports with Auto MDI/MDI-X Supports 10/100 Mbps Auto-Negotiation Provides compact size with DIN-rail/Wall mount, and IP30 metal mechanism Supports redundant 12 ~ 48 VDC power input and P-Fail relay EKI-2528DI supports wide operating temperatures from -40 to 75°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8FE Unmanaged Ethernet Switch, -40~75℃ - EKI-2528DI-AE - Advantech
Cincinnati, OH, United States
8FE Unmanaged Ethernet Switch, -40~75℃
EKI-2528DI-AE
8FE Unmanaged Ethernet Switch, -40~75℃ EKI-2528DI-AE
8FE Unmanaged Ethernet Switch, -40~75℃ Provides 8-port Fast Ethernet ports with Auto MDI/MDI-X Supports 10/100 Mbps Auto-Negotiation Provides compact size with DIN-rail/Wall mount, and IP30 metal mechanism Supports redundant 12 ~ 48 VDC power input and P-Fail relay EKI-2528DI supports wide operating temperatures from -40 to 75°C

8FE Unmanaged Ethernet Switch, -40~75℃

  • Provides 8-port Fast Ethernet ports with Auto MDI/MDI-X
  • Supports 10/100 Mbps Auto-Negotiation
  • Provides compact size with DIN-rail/Wall mount, and IP30 metal mechanism
  • Supports redundant 12 ~ 48 VDC power input and P-Fail relay
  • EKI-2528DI supports wide operating temperatures from -40 to 75°C
Buy Now Datasheet
Switches, Hubs - 2084-EKI-2528DI-AE-ND - DigiKey
Thief River Falls, MN, United States
Network Switch - Unmanaged 8 Ports IP30

Network Switch - Unmanaged 8 Ports IP30

Buy Now Datasheet
Ethernet Switch, Rj45X8, 10/100Mbps; No. Of Ports Advantech - 57AC6270 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Switch, Rj45X8, 10/100Mbps; No. Of Ports Advantech
57AC6270
Ethernet Switch, Rj45X8, 10/100Mbps; No. Of Ports Advantech 57AC6270
ETHERNET SWITCH, RJ45X8, 10/100MBPS; No. of Ports:8Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Unmanaged Fast Ethernet; Ethernet Switch Mounting:DIN Rail / Wall; Port Types:RJ45 x 8; Input Voltage Type:VDC RoHS Compliant: Yes

ETHERNET SWITCH, RJ45X8, 10/100MBPS; No. of Ports:8Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Unmanaged Fast Ethernet; Ethernet Switch Mounting:DIN Rail / Wall; Port Types:RJ45 x 8; Input Voltage Type:VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Advantech DigiKey Newark, An Avnet Company
Product Category Network Equipment Network Equipment Network Equipment
Product Number EKI-2528DI-AE 2084-EKI-2528DI-AE-ND 57AC6270
Product Name 8FE Unmanaged Ethernet Switch, -40~75℃ Switches, Hubs Ethernet Switch, Rj45X8, 10/100Mbps; No. Of Ports Advantech
Network Equipment Switch Switch Switch
Unlock Full Specs
to access all available technical data

Similar Products

Gateways, Routers - BB-SR30518020-SWH-ND - DigiKey
Specs
Network Equipment Router
View Details
Networking Router - 74196440 - Radwell International
Specs
Network Equipment Router
View Details
6GE Port Gigabit Unmanaged Industrial PoE Ethernet Switch - EKI-2706G-2GPI-A - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Wifi Technology IEEE 802.3, 802.3u, 802.3x, 802.3ab, 802.3z, 802.3af/at
View Details
Switches, Hubs - 2084-BB-SE208-T-ND - DigiKey
Specs
Network Equipment Switch
Form Factor Chassis Mount
Ports / Interfaces RJ45
View Details